Allied Electronics, Inc. Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,1/4in ID,0.37in Hole 70208576

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,1/4in ID,0.37in Hole - 70208576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,1/4in ID,0.37in Hole
70208576
Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,1/4in ID,0.37in Hole 70208576
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208576
Product Name Hole Grommet,Black,1M/Bag,Flex Vinyl RMS-262,9/16in OD,1/4in ID,0.37in Hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details