Allied Electronics, Inc. Grommet, hole, black, Flex Vinyl RMS-262,3/8in OD,5/32in ID,0.25in hole 70208573

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Grommet, hole, black, Flex Vinyl RMS-262,3/8in OD,5/32in ID,0.25in hole - 70208573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, hole, black, Flex Vinyl RMS-262,3/8in OD,5/32in ID,0.25in hole
70208573
Grommet, hole, black, Flex Vinyl RMS-262,3/8in OD,5/32in ID,0.25in hole 70208573
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208573
Product Name Grommet, hole, black, Flex Vinyl RMS-262,3/8in OD,5/32in ID,0.25in hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET WHITE - S165-76/WHT - S165-76/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details