Allied Electronics, Inc. Hole Grommet,Black,Flex Vinyl RMS-262,5/16in OD,1/8in ID,0.19in Hole 70208572

Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels
Description
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Suppliers

Company
Product
Description
Supplier Links
Hole Grommet,Black,Flex Vinyl RMS-262,5/16in OD,1/8in ID,0.19in Hole - 70208572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hole Grommet,Black,Flex Vinyl RMS-262,5/16in OD,1/8in ID,0.19in Hole
70208572
Hole Grommet,Black,Flex Vinyl RMS-262,5/16in OD,1/8in ID,0.19in Hole 70208572
Hole Grommet, Flex Vinyl (RMS-25) Material Black color Material: Flexible Vinyl RMS-25 Color: Black Snaps into Hole to Protect Wires Passing Through Pannels

Hole Grommet, Flex Vinyl (RMS-25) Material

  • Black color
  • Material: Flexible Vinyl
  • RMS-25
  • Color: Black
  • Snaps into Hole to Protect Wires Passing Through Pannels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Grommets
Product Number 70208572
Product Name Hole Grommet,Black,Flex Vinyl RMS-262,5/16in OD,1/8in ID,0.19in Hole
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details