Allied Electronics, Inc. Clip, Adjustable; Kwik Klip; Nylon; 1.25 in. + 0.015 in.; 0.750 in. + 0.015 in. 70208543

Description
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Description
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Suppliers

Company
Product
Description
Supplier Links
Clip, Adjustable; Kwik Klip; Nylon; 1.25 in. + 0.015 in.; 0.750 in. + 0.015 in. - 70208543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Adjustable; Kwik Klip; Nylon; 1.25 in. + 0.015 in.; 0.750 in. + 0.015 in.
70208543
Clip, Adjustable; Kwik Klip; Nylon; 1.25 in. + 0.015 in.; 0.750 in. + 0.015 in. 70208543
Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Adjustable Clip, Natural with 1⁄32 in. Adhesive Tape, Nylon Material

  • Handles Dozens of Routing Jobs
  • Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm)
  • Locks Securely and Can Be Easily Re-Opened for Routing Changes
  • Parts Available with Adhesive Backing, RMS-15
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19
  • Color: Natural
  • Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208543
Product Name Clip, Adjustable; Kwik Klip; Nylon; 1.25 in. + 0.015 in.; 0.750 in. + 0.015 in.
Diameter 0.469 to 0.562 inch (11.91 to 14.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers