Allied Electronics, Inc. Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 3/16 +0.015 in.; 7/32 70208532

Description
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.
Description
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.

Suppliers

Company
Product
Description
Supplier Links
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 3/16 +0.015 in.; 7/32 - 70208532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 3/16 +0.015 in.; 7/32
70208532
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 3/16 +0.015 in.; 7/32 70208532
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.

Snap-In Mount, Natural, Circuit Board Support Locks

  • Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order.
  • Color: Natural.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208532
Product Name Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 3/16 +0.015 in.; 7/32
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details