Allied Electronics, Inc. Swab;Dry;Sgl-Tip;Foam;Tip 0.5"Wx1"L;Hnd-L 5.12";PP;50 Swabs 70206150

Description
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 13.0 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 1.3 mm
Description
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 13.0 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 1.3 mm

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Foam;Tip 0.5
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Foam;Tip 0.5"Wx1"L;Hnd-L 5.12";PP;50 Swabs
70206150
Swab;Dry;Sgl-Tip;Foam;Tip 0.5"Wx1"L;Hnd-L 5.12";PP;50 Swabs 70206150
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 13.0 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 4.8 mm × 1.3 mm

Foamtips™ Pro Swabs
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes

  • Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head
  • Purest Medical Grade Foam
  • The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side
  • Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes
  • Total Swab Length: 13.0 cm
  • Head Materials: 100 PPI Open Cell Foam
  • Head Width and Length: 6.3 mm × 19 mm
  • Handle Material: Polypropylene
  • Handle Width and Thickness: 4.8 mm × 1.3 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206150
Product Name Swab;Dry;Sgl-Tip;Foam;Tip 0.5"Wx1"L;Hnd-L 5.12";PP;50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 4915057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details