Allied Electronics, Inc. Swab;Dry;Sgl-Tip;Foam;Tip 0.19"Wx0.5"L;Hnd-L 2.87";PP;50 Swabs 70206138

Description
Single Pole Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.25 lbs. Weight The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes High-absorbent precision cleaning swabs. Foamtips™ swabs are available in a wide variety of head sizesand shapes. Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 7.3 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 4.8 mm × 12.7 mm Handle Material: Polypropylene Handle Width and Thickness: 2.7 mm × 2.7 mm
Description
Single Pole Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.25 lbs. Weight The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes High-absorbent precision cleaning swabs. Foamtips™ swabs are available in a wide variety of head sizesand shapes. Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 7.3 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 4.8 mm × 12.7 mm Handle Material: Polypropylene Handle Width and Thickness: 2.7 mm × 2.7 mm

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Foam;Tip 0.19
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Foam;Tip 0.19"Wx0.5"L;Hnd-L 2.87";PP;50 Swabs
70206138
Swab;Dry;Sgl-Tip;Foam;Tip 0.19"Wx0.5"L;Hnd-L 2.87";PP;50 Swabs 70206138
Single Pole Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.25 lbs. Weight The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes High-absorbent precision cleaning swabs. Foamtips™ swabs are available in a wide variety of head sizesand shapes. Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 7.3 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 4.8 mm × 12.7 mm Handle Material: Polypropylene Handle Width and Thickness: 2.7 mm × 2.7 mm

Single Pole Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.25 lbs. Weight
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes
High-absorbent precision cleaning swabs. Foamtips™ swabs are available in a wide variety of head sizesand shapes.

  • Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head
  • Purest Medical Grade Foam
  • The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side
  • Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes
  • Total Swab Length: 7.3 cm
  • Head Materials: 100 PPI Open Cell Foam
  • Head Width and Length: 4.8 mm × 12.7 mm
  • Handle Material: Polypropylene
  • Handle Width and Thickness: 2.7 mm × 2.7 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206138
Product Name Swab;Dry;Sgl-Tip;Foam;Tip 0.19"Wx0.5"L;Hnd-L 2.87";PP;50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details