Allied Electronics, Inc. Swab;Dry;Sgl-Tip;Chamois;Tip 0.38"Wx0.88"L;Hnd-L 3.25";ABS;50 Swabs 70206137

Description
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.75 lbs. Weight The ideal swab for cleaning audio and video heads and optical pick-ups. Chamois Tips clean the magnetic heads of VCRs and other sensitive assemblies. Synthetic Chamois Cloth Head Flexible, Formable ABS Handle Bends to Clean Hard-to-Reach Areas Solvent Bonded, No Adhesive Leeching Material Is Free of Oils and Residues Use with Head Cleaner™ II to Clean Optical and Magnetic Heads and Drives
Description
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.75 lbs. Weight The ideal swab for cleaning audio and video heads and optical pick-ups. Chamois Tips clean the magnetic heads of VCRs and other sensitive assemblies. Synthetic Chamois Cloth Head Flexible, Formable ABS Handle Bends to Clean Hard-to-Reach Areas Solvent Bonded, No Adhesive Leeching Material Is Free of Oils and Residues Use with Head Cleaner™ II to Clean Optical and Magnetic Heads and Drives

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Chamois;Tip 0.38
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Chamois;Tip 0.38"Wx0.88"L;Hnd-L 3.25";ABS;50 Swabs
70206137
Swab;Dry;Sgl-Tip;Chamois;Tip 0.38"Wx0.88"L;Hnd-L 3.25";ABS;50 Swabs 70206137
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.75 lbs. Weight The ideal swab for cleaning audio and video heads and optical pick-ups. Chamois Tips clean the magnetic heads of VCRs and other sensitive assemblies. Synthetic Chamois Cloth Head Flexible, Formable ABS Handle Bends to Clean Hard-to-Reach Areas Solvent Bonded, No Adhesive Leeching Material Is Free of Oils and Residues Use with Head Cleaner™ II to Clean Optical and Magnetic Heads and Drives

Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.75 lbs. Weight
The ideal swab for cleaning audio and video heads and optical pick-ups. Chamois Tips clean the magnetic heads of VCRs and other sensitive assemblies.

  • Synthetic Chamois Cloth Head
  • Flexible, Formable ABS Handle Bends to Clean Hard-to-Reach Areas
  • Solvent Bonded, No Adhesive Leeching
  • Material Is Free of Oils and Residues
  • Use with Head Cleaner™ II to Clean Optical and Magnetic Heads and Drives
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206137
Product Name Swab;Dry;Sgl-Tip;Chamois;Tip 0.38"Wx0.88"L;Hnd-L 3.25";ABS;50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details