Allied Electronics, Inc. Wipe;Control;Dry;Lint Free;Pack;9x9";150 Wipes 70206133

Description
Controlwipes™, The Solvent Resistant Highly Absorbent Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The solvent resistant highly absorbent wipe. Nonwoven, Spunlaced Polyester Cellulose Fabric Strong, Will Not Tear or Shred; Will Not Unravel or Lint High Absorbency and Liquid Retention Will Not Abrade Surfaces Resistant to Most Solvents, Alcohols and Dilute Acids For Applications Requiring Contamination Control Applications: Removing Light Surface Contamination from CRTs and Optical Glass Surfaces Cleaning and Absorbing Solvents from Semi-Critical Work Surfaces
Description
Controlwipes™, The Solvent Resistant Highly Absorbent Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The solvent resistant highly absorbent wipe. Nonwoven, Spunlaced Polyester Cellulose Fabric Strong, Will Not Tear or Shred; Will Not Unravel or Lint High Absorbency and Liquid Retention Will Not Abrade Surfaces Resistant to Most Solvents, Alcohols and Dilute Acids For Applications Requiring Contamination Control Applications: Removing Light Surface Contamination from CRTs and Optical Glass Surfaces Cleaning and Absorbing Solvents from Semi-Critical Work Surfaces

Suppliers

Company
Product
Description
Supplier Links
Wipe;Control;Dry;Lint Free;Pack;9x9
Fort Worth, TX, USA
Wipe;Control;Dry;Lint Free;Pack;9x9";150 Wipes
70206133
Wipe;Control;Dry;Lint Free;Pack;9x9";150 Wipes 70206133
Controlwipes™, The Solvent Resistant Highly Absorbent Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The solvent resistant highly absorbent wipe. Nonwoven, Spunlaced Polyester Cellulose Fabric Strong, Will Not Tear or Shred; Will Not Unravel or Lint High Absorbency and Liquid Retention Will Not Abrade Surfaces Resistant to Most Solvents, Alcohols and Dilute Acids For Applications Requiring Contamination Control Applications: Removing Light Surface Contamination from CRTs and Optical Glass Surfaces Cleaning and Absorbing Solvents from Semi-Critical Work Surfaces

Controlwipes™, The Solvent Resistant Highly Absorbent Wipe
Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature:

  • High Absorbency
  • Contamination Control
  • High-Purity
  • Little or No Linting
    They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners.
    The solvent resistant highly absorbent wipe.
  • Nonwoven, Spunlaced Polyester Cellulose Fabric
  • Strong, Will Not Tear or Shred; Will Not Unravel or Lint
  • High Absorbency and Liquid Retention
  • Will Not Abrade Surfaces
  • Resistant to Most Solvents, Alcohols and Dilute Acids
  • For Applications Requiring Contamination Control
    Applications:
  • Removing Light Surface Contamination from CRTs and Optical Glass Surfaces
  • Cleaning and Absorbing Solvents from Semi-Critical Work Surfaces
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Fabrics
Product Number 70206133
Product Name Wipe;Control;Dry;Lint Free;Pack;9x9";150 Wipes
Width / OD 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details