Allied Electronics, Inc. Wipe;Cleanroom;Dry;Pack;9x9in; 300 wipes 70206088

Description
Econowipes™ consist of 55/45 cellulose/polyester nonwoven fabric. These wipes have excellent absorbency, and contamination entrapment, as well as high strength. Econowipes™ are ideal as an economical utility wipe for any clean area. Features Excellent solvent and dilute acid resistance Economical Excellent durability Excellent particle entrapment High absorbency capacity and rate Low ion contamination Packaged in a Class 100 environment Low linting compared to cotton Quarter fold on 6713 improves handling Creped pattern on 6713 improves softness and absorbency
Description
Econowipes™ consist of 55/45 cellulose/polyester nonwoven fabric. These wipes have excellent absorbency, and contamination entrapment, as well as high strength. Econowipes™ are ideal as an economical utility wipe for any clean area. Features Excellent solvent and dilute acid resistance Economical Excellent durability Excellent particle entrapment High absorbency capacity and rate Low ion contamination Packaged in a Class 100 environment Low linting compared to cotton Quarter fold on 6713 improves handling Creped pattern on 6713 improves softness and absorbency

Suppliers

Company
Product
Description
Supplier Links
Wipe;Cleanroom;Dry;Pack;9x9in; 300 wipes - 70206088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wipe;Cleanroom;Dry;Pack;9x9in; 300 wipes
70206088
Wipe;Cleanroom;Dry;Pack;9x9in; 300 wipes 70206088
Econowipes™ consist of 55/45 cellulose/polyester nonwoven fabric. These wipes have excellent absorbency, and contamination entrapment, as well as high strength. Econowipes™ are ideal as an economical utility wipe for any clean area. Features Excellent solvent and dilute acid resistance Economical Excellent durability Excellent particle entrapment High absorbency capacity and rate Low ion contamination Packaged in a Class 100 environment Low linting compared to cotton Quarter fold on 6713 improves handling Creped pattern on 6713 improves softness and absorbency

Econowipes™ consist of 55/45 cellulose/polyester nonwoven fabric. These wipes have excellent absorbency, and contamination entrapment, as well as high strength. Econowipes™ are ideal as an economical utility wipe for any clean area.
Features

  • Excellent solvent and dilute acid resistance
  • Economical
  • Excellent durability
  • Excellent particle entrapment
  • High absorbency capacity and rate
  • Low ion contamination
  • Packaged in a Class 100 environment
  • Low linting compared to cotton
  • Quarter fold on 6713 improves handling
  • Creped pattern on 6713 improves softness and absorbency
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206088
Product Name Wipe;Cleanroom;Dry;Pack;9x9in; 300 wipes
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details