Allied Electronics, Inc. Swab;Dry;Sgl-Tip;Foam;Tip 0.25"Wx0.75"L;Hnd-L 6";PP;50 Swabs 70206020

Description
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 15.4 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 3.3 mm × 1.3 mm
Description
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 15.4 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 3.3 mm × 1.3 mm

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Foam;Tip 0.25
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Foam;Tip 0.25"Wx0.75"L;Hnd-L 6";PP;50 Swabs
70206020
Swab;Dry;Sgl-Tip;Foam;Tip 0.25"Wx0.75"L;Hnd-L 6";PP;50 Swabs 70206020
Foamtips™ Pro Swabs The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head Purest Medical Grade Foam The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes Total Swab Length: 15.4 cm Head Materials: 100 PPI Open Cell Foam Head Width and Length: 6.3 mm × 19 mm Handle Material: Polypropylene Handle Width and Thickness: 3.3 mm × 1.3 mm

Foamtips™ Pro Swabs
The highly absorbent precision cleaning swab with a wide variety of head sizes and shapes

  • Precision Cleaning Swabs with 100 PPI Polyurethane Foam Head
  • Purest Medical Grade Foam
  • The Foamtips™ Pro has a Blue Scrubber Side and a Soft Absorbent Side
  • Foamtips™ Swabs are Available in a Wide Variety of Head Sizes and Shapes
  • Total Swab Length: 15.4 cm
  • Head Materials: 100 PPI Open Cell Foam
  • Head Width and Length: 6.3 mm × 19 mm
  • Handle Material: Polypropylene
  • Handle Width and Thickness: 3.3 mm × 1.3 mm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70206020
Product Name Swab;Dry;Sgl-Tip;Foam;Tip 0.25"Wx0.75"L;Hnd-L 6";PP;50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 101.4 lbs (46 kg)
View Details