Allied Electronics, Inc. POWER SUPPLY; OPEN FRAME; 150 WATT; 18V; 8.3 AMP 70195580

Description
Specifications: High Efficiency (Up to 92%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.00" × 3.00" × 1.22", 0.75 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >25 ms at Full Load
Description
Specifications: High Efficiency (Up to 92%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.00" × 3.00" × 1.22", 0.75 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >25 ms at Full Load

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; OPEN FRAME; 150 WATT; 18V; 8.3 AMP - 70195580 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; OPEN FRAME; 150 WATT; 18V; 8.3 AMP
70195580
POWER SUPPLY; OPEN FRAME; 150 WATT; 18V; 8.3 AMP 70195580
Specifications: High Efficiency (Up to 92%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.00" × 3.00" × 1.22", 0.75 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >25 ms at Full Load

Specifications:

  • High Efficiency (Up to 92%), High Power Density (12.5 W/in.3)
  • Grounded Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60950-1, Class I, CISPR22
  • Level V Efficiency, RoHS Compliant, CEC Compliant
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.00" × 3.00" × 1.22", 0.75 Lbs.
  • Over-Voltage, Over-Current and Short Circuit Protection Built In
  • Hold-up Time >25 ms at Full Load
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195580
Product Name POWER SUPPLY; OPEN FRAME; 150 WATT; 18V; 8.3 AMP
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
SLC Rack Mounting Power Supply - 1746-P3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts
View Details