Allied Electronics, Inc. POWER SUPPLY; OPEN FRAME; 80 WATT; 9V; 7.2AMP 70195574

Description
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load
Description
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; OPEN FRAME; 80 WATT; 9V; 7.2AMP - 70195574 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; OPEN FRAME; 80 WATT; 9V; 7.2AMP
70195574
POWER SUPPLY; OPEN FRAME; 80 WATT; 9V; 7.2AMP 70195574
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load

Specifications:

  • High Efficiency (Up to 91%), High Power Density (12.5 W/in.3)
  • Grounded Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60950-1, Class I, CISPR22
  • Level V Efficiency, RoHS Compliant, CEC Compliant
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 4.00" × 2.00" × 1.01", 0.37 Lbs.
  • Over-Voltage, Over-Current and Short Circuit Protection Built In
  • Hold-up Time >28 ms at Full Load
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195574
Product Name POWER SUPPLY; OPEN FRAME; 80 WATT; 9V; 7.2AMP
Type DC Power Supply
Form Factor Board Mount; Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10750-120-4u-27627 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details