Allied Electronics, Inc. POWER SUPPLY; MEDICAL; OPEN FRAM; 80 WATT; 12V; 6.7AMP 70195571

Description
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load
Description
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; MEDICAL; OPEN FRAM; 80 WATT; 12V; 6.7AMP - 70195571 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; MEDICAL; OPEN FRAM; 80 WATT; 12V; 6.7AMP
70195571
POWER SUPPLY; MEDICAL; OPEN FRAM; 80 WATT; 12V; 6.7AMP 70195571
Specifications: High Efficiency (Up to 91%), High Power Density (12.5 W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Level V Efficiency, RoHS Compliant, CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 4.00" × 2.00" × 1.01", 0.37 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Hold-up Time >28 ms at Full Load

Specifications:

  • High Efficiency (Up to 91%), High Power Density (12.5 W/in.3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Level V Efficiency, RoHS Compliant, CEC Compliant
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 4.00" × 2.00" × 1.01", 0.37 Lbs.
  • Over-Voltage, Over-Current and Short Circuit Protection Built In
  • Hold-up Time >28 ms at Full Load
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195571
Product Name POWER SUPPLY; MEDICAL; OPEN FRAM; 80 WATT; 12V; 6.7AMP
Type DC Power Supply
Form Factor Board Mount; Open Frame
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-11000-80-4u-27435 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
DC Output Voltage 0.0 to 1000.0 volts
View Details