Allied Electronics, Inc. POWER SUPPLY; DESKTOP; MEDICAL; 65 WATT; 12V 6.0A (NO AC INPUT CORD) 70195564

Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk
Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; DESKTOP; MEDICAL; 65 WATT; 12V 6.0A (NO AC INPUT CORD) - 70195564 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DESKTOP; MEDICAL; 65 WATT; 12V 6.0A (NO AC INPUT CORD)
70195564
POWER SUPPLY; DESKTOP; MEDICAL; 65 WATT; 12V 6.0A (NO AC INPUT CORD) 70195564
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Specifications:

  • High Efficiency (Up to 91%), High Power Density (4.9W/in3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Energy Star Level V
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.02" × 2.20" × 1.37" , 1.3lbs
  • Over-Voltage, Over-Current, and Short Circuit Protection Built In
  • Ripple Noise:<1% pk-pk
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195564
Product Name POWER SUPPLY; DESKTOP; MEDICAL; 65 WATT; 12V 6.0A (NO AC INPUT CORD)
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details