Allied Electronics, Inc. POWER SUPPLY; 100 WATT MEDICAL GRADE 24V 4.2A 70195558

Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk
Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 100 WATT MEDICAL GRADE 24V 4.2A - 70195558 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 100 WATT MEDICAL GRADE 24V 4.2A
70195558
POWER SUPPLY; 100 WATT MEDICAL GRADE 24V 4.2A 70195558
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Specifications:

  • High Efficiency (Up to 91%), High Power Density (4.9W/in3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Energy Star Level V
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.19" × 3.07" × 1.34" , 1.3lbs
  • Over-Voltage, Over-Current, and Short Circuit Protection Built In
  • Ripple Noise:<1% pk-pk
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195558
Product Name POWER SUPPLY; 100 WATT MEDICAL GRADE 24V 4.2A
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227165 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details