Allied Electronics, Inc. POWER SUPPLY; 65 WATT DESKTOP POWER SUPPLY 24V 3.0A 70195553

Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 ENERGY STAR Level V,CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3 lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Hold-Up Time > 25ms at Full Load
Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 ENERGY STAR Level V,CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3 lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Hold-Up Time > 25ms at Full Load

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 65 WATT DESKTOP POWER SUPPLY 24V 3.0A - 70195553 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 65 WATT DESKTOP POWER SUPPLY 24V 3.0A
70195553
POWER SUPPLY; 65 WATT DESKTOP POWER SUPPLY 24V 3.0A 70195553
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in) Grounded Output Lifetime Expectation >5 Years Approvals: EN60950-1, Class I, CISPR22 ENERGY STAR Level V,CEC Compliant 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3 lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Hold-Up Time > 25ms at Full Load

Specifications:

  • High Efficiency (Up to 91%), High Power Density (4.9W/in)
  • Grounded Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60950-1, Class I, CISPR22
  • ENERGY STAR Level V,CEC Compliant
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.02" × 2.20" × 1.37" , 1.3 lbs
  • Over-Voltage, Over-Current, and Short Circuit Protection Built In
  • Hold-Up Time > 25ms at Full Load
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195553
Product Name POWER SUPPLY; 65 WATT DESKTOP POWER SUPPLY 24V 3.0A
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - fsp060-daan3-19749 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 2.5 amps
View Details