Allied Electronics, Inc. POWER SUPPLY; SWITCH MODE; BLACK; 6FT CABLE; 150 WATTS; 12V; 12.5 AMPS 70195541

Description
Specifications: High Efficiency (Up to 91%), High Power Density (5.9W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V,CEC Compliant 100-240 VAC, 47-63 Hz Universal Input ±5% Typical Output Regulation 8.3" × 2.9" × 1.6", 2.1 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Ripple Noise: <1% pk-pk
Description
Specifications: High Efficiency (Up to 91%), High Power Density (5.9W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V,CEC Compliant 100-240 VAC, 47-63 Hz Universal Input ±5% Typical Output Regulation 8.3" × 2.9" × 1.6", 2.1 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Ripple Noise: <1% pk-pk

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; SWITCH MODE; BLACK; 6FT CABLE; 150 WATTS; 12V; 12.5 AMPS - 70195541 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; SWITCH MODE; BLACK; 6FT CABLE; 150 WATTS; 12V; 12.5 AMPS
70195541
POWER SUPPLY; SWITCH MODE; BLACK; 6FT CABLE; 150 WATTS; 12V; 12.5 AMPS 70195541
Specifications: High Efficiency (Up to 91%), High Power Density (5.9W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V,CEC Compliant 100-240 VAC, 47-63 Hz Universal Input ±5% Typical Output Regulation 8.3" × 2.9" × 1.6", 2.1 Lbs. Over-Voltage, Over-Current and Short Circuit Protection Built In Ripple Noise: <1% pk-pk

Specifications:

  • High Efficiency (Up to 91%), High Power Density (5.9W/in.3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Energy Star Level V,CEC Compliant
  • 100-240 VAC, 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 8.3" × 2.9" × 1.6", 2.1 Lbs.
  • Over-Voltage, Over-Current and Short Circuit Protection Built In
  • Ripple Noise: <1% pk-pk
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195541
Product Name POWER SUPPLY; SWITCH MODE; BLACK; 6FT CABLE; 150 WATTS; 12V; 12.5 AMPS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supply / Desktop Adapter - fsp060-dhan3-19802 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details