Allied Electronics, Inc. Power Supply, Medical, External, 100 Watts, 24V, 4.2A, Class II, Black Case 70195529

Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk
Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Medical, External, 100 Watts, 24V, 4.2A, Class II, Black Case - 70195529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, External, 100 Watts, 24V, 4.2A, Class II, Black Case
70195529
Power Supply, Medical, External, 100 Watts, 24V, 4.2A, Class II, Black Case 70195529
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Specifications:

  • High Efficiency (Up to 91%), High Power Density (4.9W/in3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Energy Star Level V
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.19" × 3.07" × 1.34" , 1.3lbs
  • Over-Voltage, Over-Current, and Short Circuit Protection Built In
  • Ripple Noise:<1% pk-pk
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195529
Product Name Power Supply, Medical, External, 100 Watts, 24V, 4.2A, Class II, Black Case
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10360-15-2u-27506 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details