Allied Electronics, Inc. Power Supply, Medical, External, 100 Watt, 12V, 8.3A, Calss II, Black Case 70195526

Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk
Description
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Medical, External, 100 Watt, 12V, 8.3A, Calss II, Black Case - 70195526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Medical, External, 100 Watt, 12V, 8.3A, Calss II, Black Case
70195526
Power Supply, Medical, External, 100 Watt, 12V, 8.3A, Calss II, Black Case 70195526
Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.19" × 3.07" × 1.34" , 1.3lbs Over-Voltage, Over-Current, and Short Circuit Protection Built In Ripple Noise:<1% pk-pk

Specifications:

  • High Efficiency (Up to 91%), High Power Density (4.9W/in3)
  • Floating Output
  • Lifetime Expectation >5 Years
  • Approvals: EN60601-1, Class I, CISPR11
  • Energy Star Level V
  • 100-240 VAC 47-63 Hz Universal Input
  • ±5% Typical Output Regulation
  • 5.19" × 3.07" × 1.34" , 1.3lbs
  • Over-Voltage, Over-Current, and Short Circuit Protection Built In
  • Ripple Noise:<1% pk-pk
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195526
Product Name Power Supply, Medical, External, 100 Watt, 12V, 8.3A, Calss II, Black Case
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details