Allied Electronics, Inc. Power Supply, External, 100 Watts, 24V,4.13A, 89% Efficiency, PFC, 100-240 VAC 70195515

Description
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant
Description
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant

Suppliers

Company
Product
Description
Supplier Links
Power Supply, External, 100 Watts, 24V,4.13A, 89% Efficiency, PFC, 100-240 VAC - 70195515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, External, 100 Watts, 24V,4.13A, 89% Efficiency, PFC, 100-240 VAC
70195515
Power Supply, External, 100 Watts, 24V,4.13A, 89% Efficiency, PFC, 100-240 VAC 70195515
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant

Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies

  • Wide Range AC Input
  • Fully Regulated Output
  • High Efficiency
  • Output Grounded
  • CEC Compliant
  • RoHS Compliant
  • 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply
  • High Efficiency
  • High Power Density: 4.2 W/in3
  • Lifetime Expectation: >5 years
  • Hold-Up Time: >48 ms at full load
  • Energy Star Level V
  • EISA Compliant
  • CEC Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195515
Product Name Power Supply, External, 100 Watts, 24V,4.13A, 89% Efficiency, PFC, 100-240 VAC
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 12220693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details