Allied Electronics, Inc. Power Supply, External, 100 Watts, 12V,8.3A, 86% Efficiency, PFC, 100-240 VAC 70195513

Description
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant
Description
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant

Suppliers

Company
Product
Description
Supplier Links
Power Supply, External, 100 Watts, 12V,8.3A, 86% Efficiency, PFC, 100-240 VAC - 70195513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, External, 100 Watts, 12V,8.3A, 86% Efficiency, PFC, 100-240 VAC
70195513
Power Supply, External, 100 Watts, 12V,8.3A, 86% Efficiency, PFC, 100-240 VAC 70195513
Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies Wide Range AC Input Fully Regulated Output High Efficiency Output Grounded CEC Compliant RoHS Compliant 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply High Efficiency High Power Density: 4.2 W/in3 Lifetime Expectation: >5 years Hold-Up Time: >48 ms at full load Energy Star Level V EISA Compliant CEC Compliant

Elpac Commercial Power Supplies — 8-100 W Commercial Grade AC-DC Power Supplies

  • Wide Range AC Input
  • Fully Regulated Output
  • High Efficiency
  • Output Grounded
  • CEC Compliant
  • RoHS Compliant
  • 5 Year Limited Warranty FWB 100 Series — 100 Watts Switch Mode Power Supply
  • High Efficiency
  • High Power Density: 4.2 W/in3
  • Lifetime Expectation: >5 years
  • Hold-Up Time: >48 ms at full load
  • Energy Star Level V
  • EISA Compliant
  • CEC Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195513
Product Name Power Supply, External, 100 Watts, 12V,8.3A, 86% Efficiency, PFC, 100-240 VAC
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details