Allied Electronics, Inc. AC Adapter, Medical, 12 V, 65 W, 5.4 A,White, RoHS Compliant 70195491

Description
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD RoHS Compliant
Description
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AC Adapter, Medical, 12 V, 65 W, 5.4 A,White, RoHS Compliant
70195491
AC Adapter, Medical, 12 V, 65 W, 5.4 A,White, RoHS Compliant 70195491
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD RoHS Compliant

MW Series
Features

  • Wide Range AC Input
  • Five-Year Warranty
  • Medical Grade Approval
  • High Efficiency
  • Fully Enclosed Plastic Case
  • Available in Black or White
  • 3-Pin IEC 320 Inlet
  • Fully Regulated Output
  • UL2601, CSA 601, IEC 601-1
    General Specifications
  • Input: 100-240 VAC, 50/60 Hz
  • Ripple/Noise: ±0.5% V p-p
  • Load and Line Regulation
  • Operating Temperature: 0-40°C
  • Level B EMI Filter
  • 100 μA Max. Leakage
  • UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1
  • CISPR11 and FCC Part15 Class B, EN61000-3-2,-3
  • EN61000-4-2,-3,-4,-5,-6,-8,-11
  • CE Marked to LVD
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195491
Product Name AC Adapter, Medical, 12 V, 65 W, 5.4 A,White, RoHS Compliant
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227735 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details