Allied Electronics, Inc. Power Supply, 5 V, 18W, 3 A, 100 to 240VAC, 0.5 A @ 100 VAC, 3.35 in 70195487

Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available
Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 5 V, 18W, 3 A, 100 to 240VAC, 0.5 A @ 100 VAC, 3.35 in - 70195487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 5 V, 18W, 3 A, 100 to 240VAC, 0.5 A @ 100 VAC, 3.35 in
70195487
Power Supply, 5 V, 18W, 3 A, 100 to 240VAC, 0.5 A @ 100 VAC, 3.35 in 70195487
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need.

  • Commercial Grade (UL 1950)
  • Single Output
  • 6-100 Watts
  • Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter
  • Wide Range AC Input
  • Fully Regulated DC Ouput
  • Output Floating
  • High Efficiency
  • RoHS Compliant version available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195487
Product Name Power Supply, 5 V, 18W, 3 A, 100 to 240VAC, 0.5 A @ 100 VAC, 3.35 in
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Power Supply XL 240 W Power Supply - 1606-XL240DR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
2 suppliers
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details