Allied Electronics, Inc. Power Supply, 18V, 30W, 1.67A, 100 to 240 VAC, 1A @ 100VAC, RoHS Compliant 70195481

Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available
Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 18V, 30W, 1.67A, 100 to 240 VAC, 1A @ 100VAC, RoHS Compliant - 70195481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 18V, 30W, 1.67A, 100 to 240 VAC, 1A @ 100VAC, RoHS Compliant
70195481
Power Supply, 18V, 30W, 1.67A, 100 to 240 VAC, 1A @ 100VAC, RoHS Compliant 70195481
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need.

  • Commercial Grade (UL 1950)
  • Single Output
  • 6-100 Watts
  • Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter
  • Wide Range AC Input
  • Fully Regulated DC Ouput
  • Output Floating
  • High Efficiency
  • RoHS Compliant version available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195481
Product Name Power Supply, 18V, 30W, 1.67A, 100 to 240 VAC, 1A @ 100VAC, RoHS Compliant
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227791 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details