Allied Electronics, Inc. Power Supply, 24V, 18W, 0.75 A, 100 to 240 VAC, 0.5 A @ 100 VAC, RoHS Compliant 70195478

Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available
Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 24V, 18W, 0.75 A, 100 to 240 VAC, 0.5 A @ 100 VAC, RoHS Compliant - 70195478 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 24V, 18W, 0.75 A, 100 to 240 VAC, 0.5 A @ 100 VAC, RoHS Compliant
70195478
Power Supply, 24V, 18W, 0.75 A, 100 to 240 VAC, 0.5 A @ 100 VAC, RoHS Compliant 70195478
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need.

  • Commercial Grade (UL 1950)
  • Single Output
  • 6-100 Watts
  • Various Models Available in Fast Track Program FW18 Series — 18 Watt AC Adapter
  • Wide Range AC Input
  • Fully Regulated DC Ouput
  • Output Floating
  • High Efficiency
  • RoHS Compliant version available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195478
Product Name Power Supply, 24V, 18W, 0.75 A, 100 to 240 VAC, 0.5 A @ 100 VAC, RoHS Compliant
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-60-3u-27674 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details