Allied Electronics, Inc. PwrSup;AC-DC;24VDC@3.1A;90-264VAC In;Panel Mnt;Open Frame;Medical;MSM75 Series 70195470

Description
Features Wide Range AC Input Five-Year Warranty Fully Regulated Output High Efficiency Medical Grade Approval Over Voltage Protection Over Current Protection Short Circuit Protection — Pulsing Mode, Auto Recovery General Specifications 100-240 VAC (90-264 VAC for MSM40 Series) Input 50-60 Hz (47-63 Hz for MSM40 Series) Input Frequency Load and Line Regulation 15-20 ms Hold Up Time Minimum at Full Load and 115 VAC 80% Minimum Efficiency at Full Load and 115 VAC Transient Response — 2 ms for 50% Load Change Typical ±1% (±0.5% for MSM40 Series) Ripple/Noise (V P-P ) (20 MHz Bandwidth) 80 μA Max. Leakage Current
Description
Features Wide Range AC Input Five-Year Warranty Fully Regulated Output High Efficiency Medical Grade Approval Over Voltage Protection Over Current Protection Short Circuit Protection — Pulsing Mode, Auto Recovery General Specifications 100-240 VAC (90-264 VAC for MSM40 Series) Input 50-60 Hz (47-63 Hz for MSM40 Series) Input Frequency Load and Line Regulation 15-20 ms Hold Up Time Minimum at Full Load and 115 VAC 80% Minimum Efficiency at Full Load and 115 VAC Transient Response — 2 ms for 50% Load Change Typical ±1% (±0.5% for MSM40 Series) Ripple/Noise (V P-P ) (20 MHz Bandwidth) 80 μA Max. Leakage Current

Suppliers

Company
Product
Description
Supplier Links
PwrSup;AC-DC;24VDC@3.1A;90-264VAC In;Panel Mnt;Open Frame;Medical;MSM75 Series - 70195470 - Allied Electronics, Inc.
Fort Worth, TX, USA
PwrSup;AC-DC;24VDC@3.1A;90-264VAC In;Panel Mnt;Open Frame;Medical;MSM75 Series
70195470
PwrSup;AC-DC;24VDC@3.1A;90-264VAC In;Panel Mnt;Open Frame;Medical;MSM75 Series 70195470
Features Wide Range AC Input Five-Year Warranty Fully Regulated Output High Efficiency Medical Grade Approval Over Voltage Protection Over Current Protection Short Circuit Protection — Pulsing Mode, Auto Recovery General Specifications 100-240 VAC (90-264 VAC for MSM40 Series) Input 50-60 Hz (47-63 Hz for MSM40 Series) Input Frequency Load and Line Regulation 15-20 ms Hold Up Time Minimum at Full Load and 115 VAC 80% Minimum Efficiency at Full Load and 115 VAC Transient Response — 2 ms for 50% Load Change Typical ±1% (±0.5% for MSM40 Series) Ripple/Noise (V P-P ) (20 MHz Bandwidth) 80 μA Max. Leakage Current

Features

  • Wide Range AC Input
  • Five-Year Warranty
  • Fully Regulated Output
  • High Efficiency
  • Medical Grade Approval
  • Over Voltage Protection
  • Over Current Protection
  • Short Circuit Protection — Pulsing Mode, Auto Recovery
    General Specifications
  • 100-240 VAC (90-264 VAC for MSM40 Series) Input
  • 50-60 Hz (47-63 Hz for MSM40 Series) Input Frequency
  • Load and Line Regulation
  • 15-20 ms Hold Up Time Minimum at Full Load and 115 VAC
  • 80% Minimum Efficiency at Full Load and 115 VAC
  • Transient Response — 2 ms for 50% Load Change Typical
  • ±1% (±0.5% for MSM40 Series) Ripple/Noise (V P-P ) (20 MHz Bandwidth)
  • 80 μA Max. Leakage Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195470
Product Name PwrSup;AC-DC;24VDC@3.1A;90-264VAC In;Panel Mnt;Open Frame;Medical;MSM75 Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6990-ea-ps-10060-1000-4u-wc-30000w-32209 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details