Allied Electronics, Inc. Adapter; 12 V; 0.8 A; 100 to 120; 1% (Typ.); 5% (Typ.); 1.63 in.; 3 in. 70195446

Description
WM Series Level B EMI filter Fully regulated output High efficiency Features Alternative Output Connectors and Other Output Connectors Available on Special Order Approved to UL (1012 or 1950), CSA 222#223 General Specifications 108-132 VAC 60 Hz Input ±5% Regulation Auto-Recovery Output Overload and Short Circuit Protection
Description
WM Series Level B EMI filter Fully regulated output High efficiency Features Alternative Output Connectors and Other Output Connectors Available on Special Order Approved to UL (1012 or 1950), CSA 222#223 General Specifications 108-132 VAC 60 Hz Input ±5% Regulation Auto-Recovery Output Overload and Short Circuit Protection

Suppliers

Company
Product
Description
Supplier Links
Adapter; 12 V; 0.8 A; 100 to 120; 1% (Typ.); 5% (Typ.); 1.63 in.; 3 in. - 70195446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; 12 V; 0.8 A; 100 to 120; 1% (Typ.); 5% (Typ.); 1.63 in.; 3 in.
70195446
Adapter; 12 V; 0.8 A; 100 to 120; 1% (Typ.); 5% (Typ.); 1.63 in.; 3 in. 70195446
WM Series Level B EMI filter Fully regulated output High efficiency Features Alternative Output Connectors and Other Output Connectors Available on Special Order Approved to UL (1012 or 1950), CSA 222#223 General Specifications 108-132 VAC 60 Hz Input ±5% Regulation Auto-Recovery Output Overload and Short Circuit Protection

WM Series

  • Level B EMI filter
  • Fully regulated output
  • High efficiency
    Features
  • Alternative Output Connectors and Other Output Connectors Available on Special Order
  • Approved to UL (1012 or 1950), CSA 222#223
    General Specifications
  • 108-132 VAC 60 Hz Input
  • ±5% Regulation
  • Auto-Recovery Output Overload and Short Circuit Protection
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195446
Product Name Adapter; 12 V; 0.8 A; 100 to 120; 1% (Typ.); 5% (Typ.); 1.63 in.; 3 in.
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mph250s-36v-28332 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 36.0 volts
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details