Safety shoes for industrial use.
Shoe Size UK = 6
Shoe Size EUR = 40
Gender = Men
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Composite
Safety Rating EN ISO 20345 = S3
Series = Pro-Newington
Anti-Static = Yes
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 7019082 |
Clothing Type | Safety Shoes |