Allied Electronics, Inc. Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. 70181397

Description
Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.
Description
Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. - 70181397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in.
70181397
Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in. 70181397
Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy Low cost solid state sensor High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Thermistor, 1.5 in. Lead Length, -50 to +150°C, ±1°C from 0 to 120°C Accuracy

  • Low cost solid state sensor
  • High sensitivity to changes in temperature
  • Suitable for temperature measurement, control and compensation
  • Excellent mechanical strength
  • Suitable for PCB and probe mountings
  • Operating Range: –50°C to +150°C
  • D.C.: Dissipation Constant (mW/°C)
  • T.C.: Time Constant (Seconds)
  • Accuracy: ±1°C (0°C-120°C)*.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181397
Product Name Thermistor; 1000 Ohms @ 25 degC; PC Mount; 1.5 in. (Min.); 0.11 in.; 0.10 in.
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1526869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details