Allied Electronics, Inc. Thermistor; Solid State; + 1 degC; 2786Ohms; -50 degC; 150 degC 70181396

Description
Interchangeable Thermistors, Solid State Sensor, ± 1 °C Accuracy High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Wide operating temperature range is -50 °C to 150 °C Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.
Description
Interchangeable Thermistors, Solid State Sensor, ± 1 °C Accuracy High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Wide operating temperature range is -50 °C to 150 °C Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; Solid State; + 1 degC; 2786Ohms; -50 degC; 150 degC - 70181396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; Solid State; + 1 degC; 2786Ohms; -50 degC; 150 degC
70181396
Thermistor; Solid State; + 1 degC; 2786Ohms; -50 degC; 150 degC 70181396
Interchangeable Thermistors, Solid State Sensor, ± 1 °C Accuracy High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Wide operating temperature range is -50 °C to 150 °C Suitable for PCB and probe mountings Operating Range: –50°C to +150°C D.C.: Dissipation Constant (mW/°C) T.C.: Time Constant (Seconds) Accuracy: ±1°C (0°C-120°C)*.

Interchangeable Thermistors, Solid State Sensor, ± 1 °C Accuracy

  • High sensitivity to changes in temperature
  • Suitable for temperature measurement, control and compensation
  • Excellent mechanical strength
  • Wide operating temperature range is -50 °C to 150 °C
  • Suitable for PCB and probe mountings
  • Operating Range: –50°C to +150°C
  • D.C.: Dissipation Constant (mW/°C)
  • T.C.: Time Constant (Seconds)
  • Accuracy: ±1°C (0°C-120°C)*.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181396
Product Name Thermistor; Solid State; + 1 degC; 2786Ohms; -50 degC; 150 degC
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details