ALLIED ELECTRONICS, INC.
70181393 -- THERMISTOR, EPOXY COATED; 0.200 0.40 IN.; NICKEL PTFE INSULATED; 0.095 IN.
Allied Electronics, Inc.
Thermistor, Epoxy Coated; 0.200 0.40 in.; Nickel PTFE Insulated; 0.095 in.
70181393
Description
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
Description
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
Suppliers
Thermistor, Epoxy Coated; 0.200 0.40 in.; Nickel PTFE Insulated; 0.095 in.
70181393
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
- Temperature Accuracy: ±1°C @ 25°C
- Dissipation Constant: 1.4 mW/°C
- Time Constant: 15 Seconds
- Operating Range: –50°C to +150°C
Supplier's Site
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
70181393 |
|
Product Name
|
Thermistor, Epoxy Coated; 0.200 0.40 in.; Nickel PTFE Insulated; 0.095 in. |
|
Package / Electrode Type
|
Chip/Surface
|
|
Lead Style
|
Radial
|
|
Coating
|
Epoxy
|
|
Temperature Range
|
-50 to 150 C (-58 to 302 F)
|
|
Resistance (@25°C)
|
10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Features
PTC
Resistance (@25°C)
200 to 600 ohms
Special Reference Temperature
200 C (392 F)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
1000 to 3000 ohms
Special Reference Temperature
240 C (464 F)
View Details