Allied Electronics, Inc. Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA 70181389

Description
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C
Description
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA - 70181389 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA
70181389
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA 70181389
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C

Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F).

  • Temperature Range: –50°C to +204°C
  • Time Constant: 3 Seconds
  • Dissipation Constant: 2.0 mW/°C
  • Tolerance: ±10% @ 25°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181389
Product Name Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 1912279P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details