Allied Electronics, Inc. Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA 70181386

Description
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C
Description
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA - 70181386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA
70181386
Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA 70181386
Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F). Temperature Range: –50°C to +204°C Time Constant: 3 Seconds Dissipation Constant: 2.0 mW/°C Tolerance: ±10% @ 25°C

Thermometric's glass encapsulated NTC thermistors are tiny pellets of thermistor material hermetically sealed in glass bodies. The hermetic seal makes these parts extremely stable in applications up to 204°C (400°F).

  • Temperature Range: –50°C to +204°C
  • Time Constant: 3 Seconds
  • Dissipation Constant: 2.0 mW/°C
  • Tolerance: ±10% @ 25°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181386
Product Name Thermistor; 0.155 in. (Max.); 10% @ 25 degC; IEC/EIA
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-1168-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers