Allied Electronics, Inc. Thermistor,NTC;250 Ohms @ 25degC;.13 in;10% Tol 70181381

Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Suppliers

Company
Product
Description
Supplier Links
Thermistor,NTC;250 Ohms @ 25degC;.13 in;10% Tol - 70181381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor,NTC;250 Ohms @ 25degC;.13 in;10% Tol
70181381
Thermistor,NTC;250 Ohms @ 25degC;.13 in;10% Tol 70181381
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181381
Product Name Thermistor,NTC;250 Ohms @ 25degC;.13 in;10% Tol
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
NTC Thermistors - 223-11021206-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -60 to 160 C (-76 to 320 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
Width / Diameter 0.0949 inch (2.41 mm)
View Details