Allied Electronics, Inc. Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo 70181378

Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo - 70181378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo
70181378
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo 70181378
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181378
Product Name Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-130 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K4A1IB - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details