Allied Electronics, Inc. Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo 70181377

Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo - 70181377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo
70181377
Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo 70181377
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181377
Product Name Thermistor; 10 Killoohms @ 25 degC; 1.5in. (Min.); Tinned Copper; 0.1 in.; Epo
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details