Allied Electronics, Inc. Thermistor; 1000 Ohms @ 25 degC; 1.5 in. (Min.); Tinned Copper; 0.110 in. (Max. 70181374

Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 1000 Ohms @ 25 degC; 1.5 in. (Min.); Tinned Copper; 0.110 in. (Max. - 70181374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 1000 Ohms @ 25 degC; 1.5 in. (Min.); Tinned Copper; 0.110 in. (Max.
70181374
Thermistor; 1000 Ohms @ 25 degC; 1.5 in. (Min.); Tinned Copper; 0.110 in. (Max. 70181374
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181374
Product Name Thermistor; 1000 Ohms @ 25 degC; 1.5 in. (Min.); Tinned Copper; 0.110 in. (Max.
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details