Allied Electronics, Inc. Thermistor; 500 Ohms @ 25 degC; 1.5 in.(Min.); Tinned Copper; 0.110 in. (Max.) 70181373

Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.
Description
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Suppliers

Company
Product
Description
Supplier Links
Thermistor; 500 Ohms @ 25 degC; 1.5 in.(Min.); Tinned Copper; 0.110 in. (Max.) - 70181373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermistor; 500 Ohms @ 25 degC; 1.5 in.(Min.); Tinned Copper; 0.110 in. (Max.)
70181373
Thermistor; 500 Ohms @ 25 degC; 1.5 in.(Min.); Tinned Copper; 0.110 in. (Max.) 70181373
Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Negative temperature coefficient thermistors decrease in resistance as temperature increases. Temp. coefficients range from –2%/°C to –5%/°C @ 25°C. Max. Operating Temperature: +150°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70181373
Product Name Thermistor; 500 Ohms @ 25 degC; 1.5 in.(Min.); Tinned Copper; 0.110 in. (Max.)
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Thermistor ICs - 1678292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details