ALLIED ELECTRONICS, INC.
70181330 -- THERMISTOR,EPOXY COATED;REIST 30K OHM;NICKEL PTFE INSULATED
Allied Electronics, Inc.
THERMISTOR,EPOXY COATED;REIST 30K OHM;NICKEL PTFE INSULATED
70181330
Description
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
Description
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
Suppliers
THERMISTOR,EPOXY COATED;REIST 30K OHM;NICKEL PTFE INSULATED
70181330
Temperature Accuracy: ±1°C @ 25°C
Dissipation Constant: 1.4 mW/°C
Time Constant: 15 Seconds
Operating Range: –50°C to +150°C
- Temperature Accuracy: ±1°C @ 25°C
- Dissipation Constant: 1.4 mW/°C
- Time Constant: 15 Seconds
- Operating Range: –50°C to +150°C
Supplier's Site
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
70181330 |
|
Product Name
|
THERMISTOR,EPOXY COATED;REIST 30K OHM;NICKEL PTFE INSULATED |
|
Package / Electrode Type
|
Chip/Surface
|
|
Lead Style
|
Radial
|
|
Coating
|
Epoxy
|
|
Temperature Range
|
-50 to 150 C (-58 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Electrode Type
Chip/Surface
Thermal Time Constant
3 sec, in air
Length
0.0197 inch (0.5000 mm)
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
70 to 110 ohms
Special Reference Temperature
170 C (338 F)
View Details
KOA Speer Electronics, Inc.
Package / Electrode Type
Chip/Surface
Features
PTC
Temperature Range
-40 to 125 C (-40 to 257 F)
View Details