Allied Electronics, Inc. Digital Multimeter, Handheld, Orange, OLED 70180415

Description
Agilent U1253B OLED Handheld Digital Multimeter Imagine razor-sharp readings With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Even though the U1253B is loaded with high-performance features and easy-to-use functions, it's priced to be easy on your pocket, too. Features: OLED display with 160° viewing angle and 2000:1 contrast ratio for extra clear readings SHIFT key and one-stop function keys for easy access Broad range of measurement functions, including temperature and capacitance Built-in battery charging for optimum capacity 50,000 count dual display with true-RMS reading capability 20 MHz frequency counter Data logging to internal or external memory Programmable square wave generator for stimulation of electronic digital circuits
Description
Agilent U1253B OLED Handheld Digital Multimeter Imagine razor-sharp readings With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Even though the U1253B is loaded with high-performance features and easy-to-use functions, it's priced to be easy on your pocket, too. Features: OLED display with 160° viewing angle and 2000:1 contrast ratio for extra clear readings SHIFT key and one-stop function keys for easy access Broad range of measurement functions, including temperature and capacitance Built-in battery charging for optimum capacity 50,000 count dual display with true-RMS reading capability 20 MHz frequency counter Data logging to internal or external memory Programmable square wave generator for stimulation of electronic digital circuits

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld, Orange, OLED - 70180415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter, Handheld, Orange, OLED
70180415
Digital Multimeter, Handheld, Orange, OLED 70180415
Agilent U1253B OLED Handheld Digital Multimeter Imagine razor-sharp readings With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Even though the U1253B is loaded with high-performance features and easy-to-use functions, it's priced to be easy on your pocket, too. Features: OLED display with 160° viewing angle and 2000:1 contrast ratio for extra clear readings SHIFT key and one-stop function keys for easy access Broad range of measurement functions, including temperature and capacitance Built-in battery charging for optimum capacity 50,000 count dual display with true-RMS reading capability 20 MHz frequency counter Data logging to internal or external memory Programmable square wave generator for stimulation of electronic digital circuits

Agilent U1253B OLED Handheld Digital Multimeter
Imagine razor-sharp readings
With the world's first OLED handheld DMM, you won't have to squint to ensure that you're reading your measurements right. On the go or on the bench, you'll get crystal-clear viewing indoors, even in dark, off-angle situations. Even though the U1253B is loaded with high-performance features and easy-to-use functions, it's priced to be easy on your pocket, too.
Features:

  • OLED display with 160° viewing angle and 2000:1 contrast ratio for extra clear readings
  • SHIFT key and one-stop function keys for easy access
  • Broad range of measurement functions, including temperature and capacitance
  • Built-in battery charging for optimum capacity
  • 50,000 count dual display with true-RMS reading capability
  • 20 MHz frequency counter
  • Data logging to internal or external memory
  • Programmable square wave generator for stimulation of electronic digital circuits
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180415
Product Name Digital Multimeter, Handheld, Orange, OLED
Form Factor Bench top; Handheld
Measurement Type AC; AC / DC
AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 296682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details