Allied Electronics, Inc. Digital Multimeter, Handheld, Orange, True RMS, Data Logging 70180412

Description
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities
Description
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld, Orange, True RMS, Data Logging - 70180412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter, Handheld, Orange, True RMS, Data Logging
70180412
Digital Multimeter, Handheld, Orange, True RMS, Data Logging 70180412
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities

Agilent U1240 Series Handheld Digital Multimeters
The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange!
Strong, solid — built to last

  • Overmold body offers constant protection from daily wear and tear
  • Industrial standard drop test ensures product robustness
  • Able to withstand operating temperature from –10 to 50°C
    Get more done faster, thanks to great features!
    Features:
  • High intensity backlighting provides clear readings even in subdued lighting
  • Detect intermittents in switches or relays effortlessly with the built-in switch counter
  • Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button
  • Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 MΩ) capabilities
  • 10,000 counts resolution allows better viewing of measurements down to the smallest reading
  • True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily
  • Internal memory affords you the flexibility to store data on the go
  • Get comprehensive temperature measurements easily with dual and differential temperature capabilities
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180412
Product Name Digital Multimeter, Handheld, Orange, True RMS, Data Logging
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details