Allied Electronics, Inc. N8700 SERIES SYSTEM DC POWER SUPPLY 150V, 22A, 3300W; 180-235V,3 PHASE AC 70180306

Description
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 150 VDC Power Supply 22 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification
Description
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 150 VDC Power Supply 22 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification

Suppliers

Company
Product
Description
Supplier Links
N8700 SERIES SYSTEM DC POWER SUPPLY 150V, 22A, 3300W; 180-235V,3 PHASE AC - 70180306 - Allied Electronics, Inc.
Fort Worth, TX, USA
N8700 SERIES SYSTEM DC POWER SUPPLY 150V, 22A, 3300W; 180-235V,3 PHASE AC
70180306
N8700 SERIES SYSTEM DC POWER SUPPLY 150V, 22A, 3300W; 180-235V,3 PHASE AC 70180306
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 150 VDC Power Supply 22 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification

N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase.

  • 150 VDC Power Supply
  • 22 A
  • 3300 W
  • 180-235 V
  • 3-Phase AC
  • Compact 2U Size
  • Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C)
  • Built-In Voltage and Current Measurement3
  • Full Protection from Over-Voltage and Over-Current
  • Flexible AC Input Voltage Options
  • Fully Compliant to LXI Class C Specification
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180306
Product Name N8700 SERIES SYSTEM DC POWER SUPPLY 150V, 22A, 3300W; 180-235V,3 PHASE AC
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details