Allied Electronics, Inc. N8700 SERIES SYSTEM DC POWER SUPPLY 60V, 55A, 3300W; 180-235V,3 PHASE AC 70180300

Description
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 60 VDC Power Supply 55 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification
Description
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 60 VDC Power Supply 55 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification

Suppliers

Company
Product
Description
Supplier Links
N8700 SERIES SYSTEM DC POWER SUPPLY 60V, 55A, 3300W; 180-235V,3 PHASE AC - 70180300 - Allied Electronics, Inc.
Fort Worth, TX, USA
N8700 SERIES SYSTEM DC POWER SUPPLY 60V, 55A, 3300W; 180-235V,3 PHASE AC
70180300
N8700 SERIES SYSTEM DC POWER SUPPLY 60V, 55A, 3300W; 180-235V,3 PHASE AC 70180300
N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase. 60 VDC Power Supply 55 A 3300 W 180-235 V 3-Phase AC Compact 2U Size Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C) Built-In Voltage and Current Measurement3 Full Protection from Over-Voltage and Over-Current Flexible AC Input Voltage Options Fully Compliant to LXI Class C Specification

N8700-series Compact DC Power Supplies are available in two power levels: 3.3 kW and 5 kW. Packaged in a 2U high, full EIA rack width, there are 21 model numbers with various voltage and current specifications. Remote sense is provided for precise voltage control. User settable over-voltage and over-current protects the device connected. Three computer interfaces are provided: GPIB, USB, and LAN (conforming to the LXI-C standard). Operates on 220 VAC or 208 VAC 3-phase.

  • 60 VDC Power Supply
  • 55 A
  • 3300 W
  • 180-235 V
  • 3-Phase AC
  • Compact 2U Size
  • Three Built-In Computer Interfaces: GPIB, USB, and LAN (LXI-C)
  • Built-In Voltage and Current Measurement3
  • Full Protection from Over-Voltage and Over-Current
  • Flexible AC Input Voltage Options
  • Fully Compliant to LXI Class C Specification
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180300
Product Name N8700 SERIES SYSTEM DC POWER SUPPLY 60V, 55A, 3300W; 180-235V,3 PHASE AC
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details