Allied Electronics, Inc. Handheld Digital Multimeter, 50,000 Count Dual OLED Display, 4.5 Digit Resolutio 70180256

Description
One device, four functions. The U1250A Series combines the functions of a full-featured DMM and frequency counter, so you can make temperature measurements and output square waves with one unit. The U1253A is the first DMM to use an organic light-emitting diode (OLED) display. For on-the-go and benchtop applications, the OLED readout provides a 2000:1 contrast ratio, a 160-degree viewing angle, smoothed fonts and a "large display" mode to ensure crystal-clear indoor viewing.True RMS AC+DC measurement and accuracy up to 0.025% for fast troubleshootingManua l and automatic data logging with optional IT-to-USB link - beam data to your PCStandard functions: voltage, current, resistance, frequency, capacitance, temperature, continuity with beeper, diode test, min/max, peak, hold, dB/dBm Calibration ReportData Logging SoftwareTest LeadsAlligator Clips
Description
One device, four functions. The U1250A Series combines the functions of a full-featured DMM and frequency counter, so you can make temperature measurements and output square waves with one unit. The U1253A is the first DMM to use an organic light-emitting diode (OLED) display. For on-the-go and benchtop applications, the OLED readout provides a 2000:1 contrast ratio, a 160-degree viewing angle, smoothed fonts and a "large display" mode to ensure crystal-clear indoor viewing.True RMS AC+DC measurement and accuracy up to 0.025% for fast troubleshootingManua l and automatic data logging with optional IT-to-USB link - beam data to your PCStandard functions: voltage, current, resistance, frequency, capacitance, temperature, continuity with beeper, diode test, min/max, peak, hold, dB/dBm Calibration ReportData Logging SoftwareTest LeadsAlligator Clips

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Multimeter, 50,000 Count Dual OLED Display, 4.5 Digit Resolutio - 70180256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handheld Digital Multimeter, 50,000 Count Dual OLED Display, 4.5 Digit Resolutio
70180256
Handheld Digital Multimeter, 50,000 Count Dual OLED Display, 4.5 Digit Resolutio 70180256
One device, four functions. The U1250A Series combines the functions of a full-featured DMM and frequency counter, so you can make temperature measurements and output square waves with one unit. The U1253A is the first DMM to use an organic light-emitting diode (OLED) display. For on-the-go and benchtop applications, the OLED readout provides a 2000:1 contrast ratio, a 160-degree viewing angle, smoothed fonts and a "large display" mode to ensure crystal-clear indoor viewing.True RMS AC+DC measurement and accuracy up to 0.025% for fast troubleshootingManua l and automatic data logging with optional IT-to-USB link - beam data to your PCStandard functions: voltage, current, resistance, frequency, capacitance, temperature, continuity with beeper, diode test, min/max, peak, hold, dB/dBm Calibration ReportData Logging SoftwareTest LeadsAlligator Clips

One device, four functions. The U1250A Series combines the functions of a full-featured DMM and frequency counter, so you can make temperature measurements and output square waves with one unit. The U1253A is the first DMM to use an organic light-emitting diode (OLED) display. For on-the-go and benchtop applications, the OLED readout provides a 2000:1 contrast ratio, a 160-degree viewing angle, smoothed fonts and a "large display" mode to ensure crystal-clear indoor viewing.True RMS AC+DC measurement and accuracy up to 0.025% for fast troubleshootingManual and automatic data logging with optional IT-to-USB link - beam data to your PCStandard functions: voltage, current, resistance, frequency, capacitance, temperature, continuity with beeper, diode test, min/max, peak, hold, dB/dBm
Calibration ReportData Logging SoftwareTest LeadsAlligator Clips

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180256
Product Name Handheld Digital Multimeter, 50,000 Count Dual OLED Display, 4.5 Digit Resolutio
Form Factor Bench top; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 1924579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details