Allied Electronics, Inc. Non-Programmable DC Power Supply, 30V, 5A, Single Output 70180231

Description
The Agilent U8002A 30V/5A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off
Description
The Agilent U8002A 30V/5A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off

Suppliers

Company
Product
Description
Supplier Links
Non-Programmable DC Power Supply, 30V, 5A, Single Output - 70180231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Non-Programmable DC Power Supply, 30V, 5A, Single Output
70180231
Non-Programmable DC Power Supply, 30V, 5A, Single Output 70180231
The Agilent U8002A 30V/5A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off

The Agilent U8002A 30V/5A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power

  • Excellent regulation (0.01% + 2mV; 0.02% + 2mA)
  • Fast 50µsec transient response
  • Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz

Important security features

  • Fully integrated OVP and OCP
  • Keypad lock feature
  • Physical lock mechanism

Efficient setup capability

  • Save and recall 3 memory states

Ease of use

  • LCD display with backlight on/off
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180231
Product Name Non-Programmable DC Power Supply, 30V, 5A, Single Output
Type DC Power Supply; Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details