Allied Electronics, Inc. Non-Programmable DC Power Supply, 30V, 3A, Single Output 70180230

Description
The Agilent U8001A 30V/3A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off
Description
The Agilent U8001A 30V/3A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off

Suppliers

Company
Product
Description
Supplier Links
Non-Programmable DC Power Supply, 30V, 3A, Single Output - 70180230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Non-Programmable DC Power Supply, 30V, 3A, Single Output
70180230
Non-Programmable DC Power Supply, 30V, 3A, Single Output 70180230
The Agilent U8001A 30V/3A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz Important security features Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability Save and recall 3 memory states Ease of use LCD display with backlight on/off

The Agilent U8001A 30V/3A single-output, non-programmable DC power supplies is suitable for a variety of electronics manufacturing applications. With our affordable pricing, it is also well suited for usage in education labs. Solid, reliable power

  • Excellent regulation (0.01% + 2mV; 0.02% + 2mA)
  • Fast 50µsec transient response
  • Low output noise of 1mVrms and 3mArms from 20Hz to 20MHz

Important security features

  • Fully integrated OVP and OCP
  • Keypad lock feature
  • Physical lock mechanism

Efficient setup capability

  • Save and recall 3 memory states

Ease of use

  • LCD display with backlight on/off
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180230
Product Name Non-Programmable DC Power Supply, 30V, 3A, Single Output
Type DC Power Supply; Programmable Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G600-8.5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 600.0 volts
View Details