Allied Electronics, Inc. Power Supply, DC, 750W, 40V, 19A 70180148

Description
The new N5700 Series System DC Power Supplies is a family of affordable 750 W and 1500 W single output programmable DC power supplies designed to simplify system development and are ideal for basic DC power applications. The N5700 saves valuable rack space with up to 1500 W in a small 1U package and all models offer GPIB, LAN and USB 2.0 interfaces standard. Easy Front Panel Operation Output Up to 600 V and Up to 180 A Built-In Voltage and Current Measurement Full Protection from Over-Voltage and Over-Current Parallel Up to 4 Units for Higher Power Universal AC Input 85 VAC to 265 VAC LAN, USB and GPIB Interfaces Standard
Description
The new N5700 Series System DC Power Supplies is a family of affordable 750 W and 1500 W single output programmable DC power supplies designed to simplify system development and are ideal for basic DC power applications. The N5700 saves valuable rack space with up to 1500 W in a small 1U package and all models offer GPIB, LAN and USB 2.0 interfaces standard. Easy Front Panel Operation Output Up to 600 V and Up to 180 A Built-In Voltage and Current Measurement Full Protection from Over-Voltage and Over-Current Parallel Up to 4 Units for Higher Power Universal AC Input 85 VAC to 265 VAC LAN, USB and GPIB Interfaces Standard

Suppliers

Company
Product
Description
Supplier Links
Power Supply, DC, 750W, 40V, 19A - 70180148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DC, 750W, 40V, 19A
70180148
Power Supply, DC, 750W, 40V, 19A 70180148
The new N5700 Series System DC Power Supplies is a family of affordable 750 W and 1500 W single output programmable DC power supplies designed to simplify system development and are ideal for basic DC power applications. The N5700 saves valuable rack space with up to 1500 W in a small 1U package and all models offer GPIB, LAN and USB 2.0 interfaces standard. Easy Front Panel Operation Output Up to 600 V and Up to 180 A Built-In Voltage and Current Measurement Full Protection from Over-Voltage and Over-Current Parallel Up to 4 Units for Higher Power Universal AC Input 85 VAC to 265 VAC LAN, USB and GPIB Interfaces Standard

The new N5700 Series System DC Power Supplies is a family of affordable 750 W and 1500 W single output programmable DC power supplies designed to simplify system development and are ideal for basic DC power applications. The N5700 saves valuable rack space with up to 1500 W in a small 1U package and all models offer GPIB, LAN and USB 2.0 interfaces standard.

  • Easy Front Panel Operation
  • Output Up to 600 V and Up to 180 A
  • Built-In Voltage and Current Measurement
  • Full Protection from Over-Voltage and Over-Current
  • Parallel Up to 4 Units for Higher Power
  • Universal AC Input 85 VAC to 265 VAC
  • LAN, USB and GPIB Interfaces Standard
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180148
Product Name Power Supply, DC, 750W, 40V, 19A
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details