Allied Electronics, Inc. GPIB Interface; 5 V; PCI GPIB Interface; 32; 122 mm L x 122 mm W x 22 mm H 70180145

Description
High-Performance PCI GPIB Interface for Windows, 5 V Voltage Supply Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s
Description
High-Performance PCI GPIB Interface for Windows, 5 V Voltage Supply Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s

Suppliers

Company
Product
Description
Supplier Links
GPIB Interface; 5 V; PCI GPIB Interface; 32; 122 mm L x 122 mm W x 22 mm H - 70180145 - Allied Electronics, Inc.
Fort Worth, TX, USA
GPIB Interface; 5 V; PCI GPIB Interface; 32; 122 mm L x 122 mm W x 22 mm H
70180145
GPIB Interface; 5 V; PCI GPIB Interface; 32; 122 mm L x 122 mm W x 22 mm H 70180145
High-Performance PCI GPIB Interface for Windows, 5 V Voltage Supply Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s

High-Performance PCI GPIB Interface for Windows, 5 V Voltage Supply
Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer.
The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices.
Simplified Connectivity Over GPIB, USB and LAN

  • Easy Access and Control of GPIB Instruments
  • Support of Industry Standards — IEEE 488, USB and Ethernet
  • VISA IO Libraries Provide Industry-Standard Connectivity Software
  • High Throughput Solutions Up to 900 kB/s
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70180145
Product Name GPIB Interface; 5 V; PCI GPIB Interface; 32; 122 mm L x 122 mm W x 22 mm H
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60042A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DeviceNet Physical Media - 1485F-P3N5-A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers