Allied Electronics, Inc. LAN/GPIB Multiport Controller to control GPIB and RS-232 interfaces via LAN 70180134

Description
Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s
Description
Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s

Suppliers

Company
Product
Description
Supplier Links
LAN/GPIB Multiport Controller to control GPIB and RS-232 interfaces via LAN - 70180134 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAN/GPIB Multiport Controller to control GPIB and RS-232 interfaces via LAN
70180134
LAN/GPIB Multiport Controller to control GPIB and RS-232 interfaces via LAN 70180134
Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s

Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer.
The 82357A USB/ GPIB interface offers a direct connection from the USB port on your laptop or desktop PC to GPIB instruments from any vendor. The E5810A LAN/ GPIB gateway provides remote access and control of GPIB via 10BASE-T or 100BASE-Tx LAN networks enabling resource sharing, global project communications and remote access to instruments. The 82350B High Performance GPIB card plugs into the backplane of your computer and provides maximum system throughput. The E5805A USB/4-port RS-232 interface connects from standard USB port on your PC to up to four RS-232 instruments or devices. The E5813 USB hub interfaces a variety of GPIB, RS-232, and USB devices.
Simplified Connectivity Over GPIB, USB and LAN

  • Easy Access and Control of GPIB Instruments
  • Support of Industry Standards — IEEE 488, USB and Ethernet
  • VISA IO Libraries Provide Industry-Standard Connectivity Software
  • High Throughput Solutions Up to 900 kB/s
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70180134
Product Name LAN/GPIB Multiport Controller to control GPIB and RS-232 interfaces via LAN
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details